DIODES Incorporated 100V MOSFET Transistor DMT10H010SPS-13

Description
MOSFET N-CH 100V PWRDI5060 Product overview: DMT10H010SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H010SPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V PWRDI5060 Product overview: DMT10H010SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H010SPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V MOSFET Transistor
278-DMT10H010SPS-13
100V MOSFET Transistor 278-DMT10H010SPS-13
MOSFET N-CH 100V PWRDI5060 Product overview: DMT10H010SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H010SPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V PWRDI5060 Product overview: DMT10H010SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H010SPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMT10H010SPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H010SPS-13CT-ND
Single FETs, MOSFETs 31-DMT10H010SPS-13CT-ND
N-Channel 100V 10.7A (Ta), 113A (Tc) 1.2W (Ta) Surface Mount PowerDI5060-8

N-Channel 100V 10.7A (Ta), 113A (Tc) 1.2W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT10H010SPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H010SPS-13TR-ND
Single FETs, MOSFETs 31-DMT10H010SPS-13TR-ND
N-Channel 100V 10.7A (Ta), 113A (Tc) 1.2W (Ta) Surface Mount PowerDI5060-8

N-Channel 100V 10.7A (Ta), 113A (Tc) 1.2W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT10H010SPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H010SPS-13DKR-ND
Single FETs, MOSFETs 31-DMT10H010SPS-13DKR-ND
N-Channel 100V 10.7A (Ta), 113A (Tc) 1.2W (Ta) Surface Mount PowerDI5060-8

N-Channel 100V 10.7A (Ta), 113A (Tc) 1.2W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H010SPS-13 - 869112-DMT10H010SPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H010SPS-13
869112-DMT10H010SPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H010SPS-13 869112-DMT10H010SPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869112-DMT10H010SPS- 13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 10.7A (Ta), 113A (Tc) 1.2W (Ta) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT10 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMT10H010SPS-13DIDKR , DMT10H010SPS-13DITR, DMT10H010SPS-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869112-DMT10H010SPS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 10.7A (Ta), 113A (Tc) 1.2W (Ta) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT10
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMT10H010SPS-13DIDKR, DMT10H010SPS-13DITR, DMT10H010SPS-13DICT

Buy Now Datasheet
Single FETs, MOSFETs - DMT10H010SPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT10H010SPS-13
Single FETs, MOSFETs DMT10H010SPS-13
MOSFET N-CH 100V PWRDI5060

MOSFET N-CH 100V PWRDI5060

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 113A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8858 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 113A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8858
Mosfet, N-Ch, 100V, 113A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8858
MOSFET, N-CH, 100V, 113A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 113A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V-100V

MOSFET MOSFET BVDSS: 61V-100V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT10H010SPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT10H010SPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT10H010SPS-13
MOSFET N-CH 100V PWRDI5060

MOSFET N-CH 100V PWRDI5060

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMT10H010SPS-13 31-DMT10H010SPS-13CT-ND 869112-DMT10H010SPS-13 DMT10H010SPS-13 28AK8858 DMT10H010SPS-13 DMT10H010SPS-13
Product Name 100V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H010SPS-13 Single FETs, MOSFETs Mosfet, N-Ch, 100V, 113A, Powerdi 5060 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
PD 139 milliwatts 1200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data