DIODES Incorporated Single FETs, MOSFETs DMT10H009LPSW-13

Description
MOSFET BVDSS: 61V~100V POWERDI50
Request a Quote
Description
MOSFET BVDSS: 61V~100V POWERDI50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMT10H009LPSW-13 is a 100V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for efficient power management in applications like notebook battery systems and DC-DC converters. It features a low RDS(ON) of 8mΩ at VGS = 10V and 12.5mΩ at VGS = 4.5V, with a continuous drain current of 90A at TC = +25°C and a pulsed drain current of 360A. The device supports 100% UIS testing, has a thermal resistance of 1.2°C/W from junction to case, and operates from -55°C to +150°C. It is RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability rating. The part is packaged in tape and reel for surface-mount assembly.

Datasheet Summary
Powered by GS/AI

The DMT10H009LPSW-13 is a 100V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for efficient power management in applications like notebook battery systems and DC-DC converters. It features a low RDS(ON) of 8mΩ at VGS = 10V and 12.5mΩ at VGS = 4.5V, with a continuous drain current of 90A at TC = +25°C and a pulsed drain current of 360A. The device supports 100% UIS testing, has a thermal resistance of 1.2°C/W from junction to case, and operates from -55°C to +150°C. It is RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability rating. The part is packaged in tape and reel for surface-mount assembly.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT10H009LPSW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H009LPSW-13TR-ND
Single FETs, MOSFETs 31-DMT10H009LPSW-13TR-ND
MOSFET BVDSS: 61V~100V POWERDI50

MOSFET BVDSS: 61V~100V POWERDI50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMT10H009LPSW-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219978 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16QBZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
7 suppliers
 - 2N6786 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-205AF
View Details