DIODES Incorporated Single FETs, MOSFETs DMT10H003SPSW-13

Description
MOSFET BVDSS: 61V~100V POWERDI50
Request a Quote Datasheet
Description
MOSFET BVDSS: 61V~100V POWERDI50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT10H003SPSW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H003SPSW-13TR-ND
Single FETs, MOSFETs 31-DMT10H003SPSW-13TR-ND
MOSFET BVDSS: 61V~100V POWERDI50

MOSFET BVDSS: 61V~100V POWERDI50

Buy Now Datasheet
Mosfet, N-Ch, 100V, 152A, Powerdi 5060 Rohs Compliant Diodes Inc. - 36AJ8888 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 152A, Powerdi 5060 Rohs Compliant Diodes Inc.
36AJ8888
Mosfet, N-Ch, 100V, 152A, Powerdi 5060 Rohs Compliant Diodes Inc. 36AJ8888
MOSFET, N-CH, 100V, 152A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 152A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT10H003SPSW-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT10H003SPSW-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT10H003SPSW-13
MOSFET BVDSS: 61V~100V POWERDI50

MOSFET BVDSS: 61V~100V POWERDI50

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMT10H003SPSW-13TR-ND 36AJ8888 DMT10H003SPSW-13
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 100V, 152A, Powerdi 5060 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details