MOSFET N-CH 30V 12A POWERDI3333 Product overview: DMS3012SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMS3012SFG-7 can be used for catalog matching and distributor lookup.
N-Channel 30V 12A (Ta) 890mW (Ta) Surface Mount PowerDI3333-8
Manufacturer: Diodes Incorporated
Win Source Part Number: 107201-DMS3012SFG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 890mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI3333-8
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 14.7nC @ 10V
Max Input Capacitance: 4310pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 13.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
MOSFET N-CH 30V 12A POWERDI3333
Trans MOSFET N-CH 3V 12A 8-Pin PowerDI T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMS3012SFG-7 | DMS3012SFG-7DITR-ND | 107201-DMS3012SFG-7 | DMS3012SFG-7 | 233-DMS3012SFG-7 |
| Product Name | 30V 12A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS3012SFG-7 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Trans MOSFET N-CH 3V 12A 8-Pin PowerDI T/R |
| PD | 890 milliwatts | 890 milliwatts | 890 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | 8-PowerVDFN | SOT3; PowerDI3333-8 | 8-PowerVDFN | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | |
| Polarity | N-Channel | N-Channel; N-Channel |