P-Channel 20V 3.3A (Ta) 1.1W (Ta) Surface Mount 8-SO
P-Channel 20V 3.3A (Ta) 1.1W (Ta) Surface Mount 8-SO
P-Channel 20V 3.3A (Ta) 1.1W (Ta) Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 723228-DMS2085LSD-13
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 1.1W
Alternative Parts (Cross-Reference): NTMSD3P102R2G; IRF7205; IRF7205TR;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 3.3A
Rds On (Maximum) at Id, Vgs: 85mOhm at 3.05A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 7.8nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 353pF at 15V
MOSFET P-CH 20V 3.3A 8SO Product overview: DMS2085LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMS2085LSD-13 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 3.3A 8SO
MOSFET, P-CH, 20V, 3.3A, SOIC ROHS COMPLIANT: YES
MOSFET P-Ch Enh Fet w/Int Schottky -20Vbr 20Vr
MOSFET P-CH 20V 3.3A 8SO
MOSFET P-Ch Enh Fet w/Int Schottky -20Vbr 20Vr
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMS2085LSD-13DITR-ND | 723228-DMS2085LSD-13 | 278-DMS2085LSD-13 | DMS2085LSD-13 | 28AK8813 | DMS2085LSD-13 | DMS2085LSD-13 | 233-DMS2085LSD-13 |
| Product Name | Single FETs, MOSFETs | FETs - Single - DMS2085LSD-13 | 20V 3.3A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, P-Ch, 20V, 3.3A, Soic Rohs Compliant Diodes Inc. | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET P-Ch Enh Fet w/Int Schottky -20Vbr 20Vr |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | TO-3 | 8-SOIC (0.154, 3.90mm Width) | ||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | 20 volts | ||||
| PD | 1100 milliwatts | 1.1 milliwatts | 1100 milliwatts | 1100 milliwatts |