The DMPH6051SFVWQ-13 is a -60V P-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It has a maximum continuous drain current of -20.6A at +25°C and -21.6A at +175°C, with a RDS(ON) of 60mΩ at VGS = -10V and 80mΩ at VGS = -4.5V. The device supports 100% unclamped inductive switching testing and features wettable flanks for optical inspection. It operates over a junction temperature range of -55°C to +175°C, with a thermal resistance of 2.9°C/W from junction to case and 47°C/W from junction to ambient on an FR-4 board. The package is molded plastic with a 94V-0 flammability rating, moisture sensitivity level 1 per J-STD-020, and is lead-free, RoHS compliant, and halogen and antimony free. It is supplied in 3000-piece tape and reel packaging.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH6051SFVWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |