Manufacturer: Diodes Incorporated
Win Source Part Number: 869105-DMPH6050SSD-1
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 5.2A (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMPH6050
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET 2P-CH 5.2A 8SO Product overview: DMPH6050SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMPH6050SSD-13 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 5.2A 8SOIC
Mosfet Array 2 P-Channel (Dual) 5.2A (Ta) Surface Mount 8-SO
MOSFET 2P-CH 5.2A 8SOIC
MOSFET, AEC-Q101, DUAL PCH, -60V, SOIC-8 ROHS COMPLIANT: YES
MOSFET 2P-CH 5.2A 8SO
MOSFET 2 P-CHANNEL 5.2A 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 869105-DMPH6050SSD-13 | 289-DMPH6050SSD-13 | 31-DMPH6050SSD-13DKR-ND | 15AC8189 | DMPH6050SSD-13 | DMPH6050SSD-13 | DMPH6050SSD-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMPH6050SSD-13 | 5.2A MOSFET Transistor | FET, MOSFET Arrays | Mosfet, Aec-Q101, Dual Pch, -60V, Soic-8 Rohs Compliant Diodes Inc. | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3; 8-SO | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | Automotive | 8-SOIC (0.154", 3.90mm Width) | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts |