The DMPH4026SFVWQ is a 40V P-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It features a maximum continuous drain current of -52A at TC=25°C and RDS(ON) of 25mΩ at VGS=-10V, with thermal resistance RθJC of 1.25°C/W. The device operates from -55°C to +175°C, is RoHS compliant, and meets UL 94 V-0 flammability standards. The PowerDI3333-8 package occupies 33% less board area than an SO-8, enabling higher-density designs. The part is qualified for unclamped inductive switching and is manufactured in IATF 16949 certified facilities.
MOSFET BVDSS: 31V~40V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH4026SFVWQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |