The DMPH4026SFVWQ is a 40V P-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for automotive applications requiring high reliability and thermal performance. It features a maximum continuous drain current of -52A at TC=25°C and an on-resistance of 25mΩ at VGS=-10V and 45mΩ at VGS=-4.5V. The device operates with a junction temperature range of -55°C to +175°C and is qualified to AEC-Q101 with PPAP capability. The package is a thermally efficient molded plastic case with a 33.0mm × 33.0mm footprint, compliant with UL 94 V-0 flammability rating and RoHS 3. Moisture sensitivity is Level 1 per J-STD-020. The DMPH4026SFVWQ-13 variant is supplied in 3000-piece tape and reel packaging.
MOSFET BVDSS: 31V~40V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH4026SFVWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |