The DMPH4026SFVW-13 is a 40V P-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power-management applications. It features a maximum continuous drain current of -52A at +175°C and an on-resistance of 25mΩ at -10V gate-source voltage. The device supports junction operating temperatures from -55°C to +175°C, with a thermal resistance of 38.4°C/W when mounted on an FR-4 board with thermal bias. It is rated for 100% unclamped inductive switching, complies with RoHS 3 and is halogen and antimony free. The part is packaged in a 3000-unit tape and reel format.
MOSFET BVDSS: 31V~40V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH4026SFVW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |