The DMPH4016SSSQ-13 is a 40V P-channel enhancement mode MOSFET in an SO-8 package, designed for automotive applications requiring high ambient temperature operation up to +175°C. It features a maximum on-resistance of 11mΩ at VGS = -10V and 15mΩ at VGS = -4.5V, with a continuous drain current rating of -11A at TA = +25°C. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability rating. Packaged in tape and reel for surface-mount assembly.
MOSFET BVDSS: 31V~40V SO-8 T&R 2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH4016SSSQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |