DIODES Incorporated Single FETs, MOSFETs DMPH4016SPSWQ-13

Description
MOSFET BVDSS: 31V~40V POWERDI506
Request a Quote
Description
MOSFET BVDSS: 31V~40V POWERDI506
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMPH4016SPSWQ is a 40V P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability and operation up to +175°C. It features a maximum on-resistance of 10mΩ at -10V gate drive and 14mΩ at -4.5V, with a continuous drain current of up to 96.4A at 120°C. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It includes wettable flanks for optical inspection and is RoHS compliant with a lead-free matte tin finish. The package is rated for moisture sensitivity level 1, with a thermal resistance of 1.05°C/W junction to case. Unclamped inductive switching was tested up to 418.6mJ avalanche energy.

Datasheet Summary
Powered by GS/AI

The DMPH4016SPSWQ is a 40V P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability and operation up to +175°C. It features a maximum on-resistance of 10mΩ at -10V gate drive and 14mΩ at -4.5V, with a continuous drain current of up to 96.4A at 120°C. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It includes wettable flanks for optical inspection and is RoHS compliant with a lead-free matte tin finish. The package is rated for moisture sensitivity level 1, with a thermal resistance of 1.05°C/W junction to case. Unclamped inductive switching was tested up to 418.6mJ avalanche energy.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMPH4016SPSWQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH4016SPSWQ-13TR-ND
Single FETs, MOSFETs 31-DMPH4016SPSWQ-13TR-ND
MOSFET BVDSS: 31V~40V POWERDI506

MOSFET BVDSS: 31V~40V POWERDI506

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMPH4016SPSWQ-13TR-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-523 (sc-89)
View Details
Transistor - 175624388 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
PMIC - PMIC - Gate Drivers - LM5111-3MX/NOPB - 1054841-LM5111-3MX/NOPB - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3; 8-SOIC
View Details
80 V, 1 A NPN medium power transistors - BC56PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers