The DMPH4016SK3-13 is a P-channel enhancement mode MOSFET in a TO252 (DPAK) package, designed for high-efficiency power management applications such as DC-DC converters and analog switches. It has a drain-source voltage rating of -40V, with a maximum on-resistance of 11mΩ at VGS = -10V and -80A continuous drain current at TC = +25°C. The device operates with a junction temperature range of -55°C to +175°C and is RoHS compliant and halogen- and antimony-free. It features 100% unclamped inductive switching (UIS) tested in production and a thermal resistance from junction to case of 1.1°C/W. Packaged in tape and reel for automated assembly.
MOSFET BVDSS: 31V~40V TO252 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH4016SK3-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |