The DMPH4013SPSW-13 is a P-channel enhancement mode MOSFET in a PowerDI5060-8 package, rated for -40V drain-source voltage and -69A continuous drain current at +25°C case temperature, with a maximum on-resistance of 13mΩ at VGS = -10V. It operates from -55°C to +175°C junction temperature, features 100% UIS testing for robustness, and has a thermal resistance of 98°C/W on a standard FR-4 board. The device is RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability rating with moisture sensitivity level 1 per J-STD-020.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH4013SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |