The DMPH4009SSSQ-13 is a 40V P-channel enhancement mode MOSFET in an SO-8 package, designed for high-efficiency power-management applications such as DC-DC converters and analog switches. It features a maximum on-resistance of 11mΩ at -10V gate-source voltage and 19mΩ at -4.5V, with continuous drain current ratings of -11A at 25°C and -7.5A at 120°C. The device supports a junction temperature range of -55°C to +175°C and is AEC-Q101 qualified for automotive use. It is RoHS compliant, halogen-free, and rated for moisture sensitivity level 1. The SO-8 package measures 4.90mm × 6.00mm with a 1.27mm pitch and is supplied in tape and reel packaging.
MOSFET BVDSS: 31V~40V SO-8 T&R 2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH4009SSSQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |