The DMPH33M8SPSWQ-13 is a 30V P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability and thermal performance. It features a low RDS(on) of 3.8mΩ at VGS = -10V and 10.0mΩ at VGS = -6V, with continuous drain current ratings of -100A and -90A respectively. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities, with a maximum operating junction temperature of +175°C. The package has a profile of less than 1.1mm and is moisture sensitive level 1 per J-STD-020. It is RoHS compliant, halogen and antimony free, and features a matte tin finish on a copper leadframe. The part is supplied in tape and reel packaging with 2,500 units per carrier.
MOSFET BVDSS: 25V~30V PowerDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH33M8SPSWQ-13-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |