The DMPH33M8SPSW is a 30V P-channel enhancement mode MOSFET designed for high-efficiency power management applications, featuring a PowerDI5060-8 package with dimensions of 5.15mm x 6.40mm and a height of 1.00mm, ideal for thin applications and high-temperature environments up to +175°C. It has a typical on-resistance of 3.8mΩ at VGS = -10V and 10.0mΩ at VGS = -6V, with a continuous drain current of -100A at TC = +25°C. The device is rated for 100% unclamped inductive switching, has a thermal resistance of 1.1°C/W from junction to case, and meets AEC-Q100/101/200 standards for automotive applications. It is RoHS compliant, halogen- and antimony-free, and housed in a thermally efficient, UL 94 V-0 rated molded plastic package. The specific part number DMPH33M8SPSW-13 is a tape-and-reel packaged variant of this MOSFET, with 2,500 units per reel.
MOSFET BVDSS: 25V~30V PowerDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH33M8SPSW-13-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |