The DMPH16M1UPSW-13 is a P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management in automotive and DC-DC converter applications. It is rated for a drain-source voltage of -12V, with a continuous drain current of -96A at TC=125°C and -76A at TC=25°C. The device has a low on-state resistance of 6mΩ at VGS=-4.5V and 8mΩ at VGS=-2.5V, and operates with a junction temperature range of -55°C to +175°C. Packaged in a tape and reel format with 2,500 units per carrier, it features RoHS compliance, a UL 94 V-0 flammability rating, and is qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 8V~24V PowerDI5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH16M1UPSW-13-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |