Dual P-channel enhancement mode MOSFET in SOT563 package, designed for high-efficiency power-management applications such as DC-DC converters. The device has a drain-source voltage rating of -60V, continuous drain current of -238mA at +25°C, and a maximum RDS(ON) of 8Ω at VGS = -5V. It features ESD protection, low input capacitance, and fast switching speed. The package is molded plastic with UL 94 V-0 flammability rating, moisture sensitivity level 1 per J-STD-020, and is fully RoHS compliant and halogen-free. It meets AEC-Q100/101/104/200
MOSFET 2P-CH 60V 0.238A SOT563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP68D1LV-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |