The DMP68D1LQ-13 is a P-channel enhancement mode MOSFET designed for automotive applications, qualified to AEC-Q101 and manufactured in IATF 16949 certified facilities. It is packaged in SOT23 with a molded plastic case rated UL 94 V-0 and has a moisture sensitivity level of 1 per J-STD-020. The device has a drain-source voltage rating of -60 V, a continuous drain current of -206 mA at +25°C, and a maximum power dissipation of 0.6 W without a heatsink. Its on-resistance is 8.0 Ω at -5 V gate-source voltage and 7.5 Ω at -10 V, with input capacitance of 42 pF. It features fast switching, low leakage, and ESD protection, and is fully RoHS compliant and lead-free.
MOSFET P-CH 60V 206MA SOT-23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP68D1LQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |