The DMP68D1L-7 is a P-channel enhancement mode MOSFET in an SOT23 package, designed for high-efficiency power-management applications such as motor controls and backlighting. It has a drain-source voltage rating of -60V, a maximum continuous drain current of -206mA at +25°C, and an on-resistance of 7.5Ω at VGS = -10V. The device features low input capacitance, fast switching speed, and ESD protection. It is qualified to JEDEC standards for high reliability and meets RoHS and UL 94 V-0 requirements. The package is rated moisture sensitivity level 1 per J-STD-020, with a thermal resistance junction-to-ambient of 263°C/W when mounted on a minimal FR-4 PCB. The part is supplied in tape and reel packaging with 3,000 units per reel.
2N7002 FAMILY SOT23 T&R 3K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP68D1L-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |