The DMP68D1L is a P-channel enhancement mode MOSFET in a SOT23 package, designed for high-efficiency power-management applications such as motor controls and backlighting. It features a drain-source voltage rating of -60V, a maximum continuous drain current of -206mA at 25°C, and a low on-resistance of 7.5Ω at VGS = -10V. The device offers fast switching speed, low input capacitance, and ESD protection. It is qualified to JEDEC standards for high reliability and meets UL 94 V-0 flammability rating. Moisture sensitivity is Level 1 per J-STD-020. The part is RoHS compliant and lead-free. The DMP68D1L-13 variant is supplied in a tape and reel pack of 10,000 units.
2N7002 FAMILY SOT23 T&R 10K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP68D1L-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |