DIODES Incorporated Single FETs, MOSFETs DMP65H9D0HSS-13

Description
MOSFET BVDSS: 501V~650V SO-8 T&R
Request a Quote Datasheet
Description
MOSFET BVDSS: 501V~650V SO-8 T&R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP65H9D0HSS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP65H9D0HSS-13TR-ND
Single FETs, MOSFETs 31-DMP65H9D0HSS-13TR-ND
MOSFET BVDSS: 501V~650V SO-8 T&R

MOSFET BVDSS: 501V~650V SO-8 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP65H9D0HSS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP65H9D0HSS-13CT-ND
Single FETs, MOSFETs 31-DMP65H9D0HSS-13CT-ND
MOSFET BVDSS: 501V~650V SO-8 T&R

MOSFET BVDSS: 501V~650V SO-8 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP65H9D0HSS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP65H9D0HSS-13DKR-ND
Single FETs, MOSFETs 31-DMP65H9D0HSS-13DKR-ND
MOSFET BVDSS: 501V~650V SO-8 T&R

MOSFET BVDSS: 501V~650V SO-8 T&R

Buy Now Datasheet
Singapore, Singapore
501V 650V MOSFET Transistor
278-DMP65H9D0HSS-13
501V 650V MOSFET Transistor 278-DMP65H9D0HSS-13
MOSFET BVDSS: 501V~650V SO-8 T&R Product overview: DMP65H9D0HSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 501V, 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 501V, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP65H9D0HSS-13 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 501V~650V SO-8 T&R Product overview: DMP65H9D0HSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 501V, 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 501V, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP65H9D0HSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1357327-DMP65H9D0HSS-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1357327-DMP65H9D0HSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1357327-DMP65H9D0HSS-13
Win Source Part Number: 1357327-DMP65H9D0HSS -13 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. REACH Status: REACH Unaffected Mfr: Diodes Incorporated Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 300mA (Ta) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 9Ohm @ 300mA, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Vgs (Max): ±30V Input Capacitance (Ciss) (Max) @ Vds: 740 pF @ 25 V Power Dissipation (Max): 1.25W (Ta) Mounting Type: Surface Mount HTSUS: 8541.29.0095 ECCN: EAR99

Win Source Part Number: 1357327-DMP65H9D0HSS-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 300mA (Ta)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 9Ohm @ 300mA, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 740 pF @ 25 V
Power Dissipation (Max): 1.25W (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
ECCN: EAR99

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP65H9D0HSS-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP65H9D0HSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP65H9D0HSS-13
MOSFET BVDSS: 501V~650V SO-8 T&R

MOSFET BVDSS: 501V~650V SO-8 T&R

Supplier's Site
Power Mosfet, 600V, 0.3A, Soic-8 Rohs Compliant Diodes Inc. - 76AJ4287 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, 600V, 0.3A, Soic-8 Rohs Compliant Diodes Inc.
76AJ4287
Power Mosfet, 600V, 0.3A, Soic-8 Rohs Compliant Diodes Inc. 76AJ4287
POWER MOSFET, 600V, 0.3A, SOIC-8 ROHS COMPLIANT: YES

POWER MOSFET, 600V, 0.3A, SOIC-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Power MOSFET
Product Number 31-DMP65H9D0HSS-13TR-ND 278-DMP65H9D0HSS-13 1357327-DMP65H9D0HSS-13 DMP65H9D0HSS-13 76AJ4287
Product Name Single FETs, MOSFETs 501V 650V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Power Mosfet, 600V, 0.3A, Soic-8 Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SO-8; SOT3 17 nC @ 10 V TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data