The DMP6250SFDFWQ-7 is a 60V P-channel enhancement mode MOSFET in a U-DFN2020-6 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It has a maximum continuous drain current of -2.5A at +25°C with VGS = -10V, and a typical on-resistance of 155mΩ at -10V gate bias. The device features a low gate charge of 8.9nC and operates over a junction temperature range of -55°C to +150°C. It is RoHS compliant, halogen and antimony free, and mounted on a minimum recommended pad layout with a thermal resistance of 103°C/W from junction to ambient. The package is rated UL 94 V-0 and meets J-STD-020 moisture sensitivity level 1.
MOSFET BVDSS: 41V~60V U-DFN2020-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP6250SFDFWQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |