The DMP6250SFDFWQ is a 60V P-channel enhancement mode MOSFET in a U-DFN2020-6 package, designed for automotive battery-management, power-management, and DC-DC converter applications. It features a maximum continuous drain current of -2.5A at VGS = -10V and RDS(ON) of 155mΩ at -10V gate drive, with a low thermal resistance of 12°C/W junction-to-case. The device is AEC-Q101 qualified, PPAP capable, and built on an IATF 16949 certified manufacturing line. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability rating. Moisture sensitivity is level 1 per J-STD-020.
MOSFET BVDSS: 41V~60V U-DFN2020-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP6250SFDFWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |