The DMP6250SFDFW is a 60V P-channel enhancement mode MOSFET designed for high-efficiency power-management applications such as battery management and DC-DC converters. It is packaged in a U-DFN2020-6 surface-mount package measuring 2.0mm x 2.0mm with a total height of 0.65mm max. The device has a maximum continuous drain current of -2.5A at TA = +25°C and an on-resistance of 155mΩ max at VGS = -10V and ID = -2A. It is rated for a thermal resistance junction-to-ambient of 103°C/W with minimum pad layout, and operates over a junction temperature range of -55°C to +150°C. The part is lead-free, RoHS compliant, halogen- and antimony-free, and qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 41V~60V U-DFN2020-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP6250SFDFW-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |