DIODES Incorporated 60V 2.1A MOSFET Transistor DMP6250SE-13

Description
MOSFET P-CH 60V 2.1A SOT223 Product overview: DMP6250SE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6250SE-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 2.1A SOT223 Product overview: DMP6250SE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6250SE-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2.1A MOSFET Transistor
278-DMP6250SE-13
60V 2.1A MOSFET Transistor 278-DMP6250SE-13
MOSFET P-CH 60V 2.1A SOT223 Product overview: DMP6250SE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6250SE-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 2.1A SOT223 Product overview: DMP6250SE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6250SE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP6250SE-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6250SE-13DITR-ND
Single FETs, MOSFETs DMP6250SE-13DITR-ND
P-Channel 60V 2.1A (Ta) 1.8W (Ta), 14W (Tc) Surface Mount SOT-223-3

P-Channel 60V 2.1A (Ta) 1.8W (Ta), 14W (Tc) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP6250SE-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6250SE-13DIDKR-ND
Single FETs, MOSFETs DMP6250SE-13DIDKR-ND
P-Channel 60V 2.1A (Ta) 1.8W (Ta), 14W (Tc) Surface Mount SOT-223-3

P-Channel 60V 2.1A (Ta) 1.8W (Ta), 14W (Tc) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP6250SE-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6250SE-13DICT-ND
Single FETs, MOSFETs DMP6250SE-13DICT-ND
P-Channel 60V 2.1A (Ta) 1.8W (Ta), 14W (Tc) Surface Mount SOT-223-3

P-Channel 60V 2.1A (Ta) 1.8W (Ta), 14W (Tc) Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6250SE-13 - 1033874-DMP6250SE-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6250SE-13
1033874-DMP6250SE-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6250SE-13 1033874-DMP6250SE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033874-DMP6250SE-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta), 14W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.1A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9.7nC @ 10V Max Input Capacitance: 551pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033874-DMP6250SE-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta), 14W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.1A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 9.7nC @ 10V
Max Input Capacitance: 551pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, P-Ch, 60V, 6.1A, Sot-223 Rohs Compliant Diodes Inc. - 28AK8811 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 6.1A, Sot-223 Rohs Compliant Diodes Inc.
28AK8811
Mosfet, P-Ch, 60V, 6.1A, Sot-223 Rohs Compliant Diodes Inc. 28AK8811
MOSFET, P-CH, 60V, 6.1A, SOT-223 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 6.1A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET FET BVDSS 41V 60V P-Ch 6.1A 250Vgs

MOSFET FET BVDSS 41V 60V P-Ch 6.1A 250Vgs

Buy Now Datasheet
Single FETs, MOSFETs - DMP6250SE-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP6250SE-13
Single FETs, MOSFETs DMP6250SE-13
MOSFET P-CH 60V 2.1A SOT223

MOSFET P-CH 60V 2.1A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP6250SE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP6250SE-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP6250SE-13
MOSFET P-CH 60V 2.1A SOT223

MOSFET P-CH 60V 2.1A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMP6250SE-13 DMP6250SE-13DITR-ND 1033874-DMP6250SE-13 28AK8811 DMP6250SE-13 DMP6250SE-13 DMP6250SE-13
Product Name 60V 2.1A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6250SE-13 Mosfet, P-Ch, 60V, 6.1A, Sot-223 Rohs Compliant Diodes Inc. MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
PD 1.8 milliwatts 1800 to 14000 milliwatts 1800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data