DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6185SEQ-13 DMP6185SEQ-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 917182-DMP6185SEQ-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 60 V 3A (Ta) 2.2W (Ta) Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: DMP6185 Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 917182-DMP6185SEQ-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 60 V 3A (Ta) 2.2W (Ta) Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: DMP6185 Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6185SEQ-13 - 917182-DMP6185SEQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6185SEQ-13
917182-DMP6185SEQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6185SEQ-13 917182-DMP6185SEQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 917182-DMP6185SEQ-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 60 V 3A (Ta) 2.2W (Ta) Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: DMP6185 Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 917182-DMP6185SEQ-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 60 V 3A (Ta) 2.2W (Ta) Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP6185
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
P-Channel 60V 3A MOSFET Transistor
278-DMP6185SEQ-13
P-Channel 60V 3A MOSFET Transistor 278-DMP6185SEQ-13
MOSFET P-CHANNEL 60V 3A SOT223 Product overview: DMP6185SEQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6185SEQ-13 can be used for catalog matching and distributor lookup.

MOSFET P-CHANNEL 60V 3A SOT223 Product overview: DMP6185SEQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6185SEQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMP6185SEQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6185SEQ-13CT-ND
Single FETs, MOSFETs 31-DMP6185SEQ-13CT-ND
MOSFET P-CHANNEL 60V 3A SOT223

MOSFET P-CHANNEL 60V 3A SOT223

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP6185SEQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6185SEQ-13TR-ND
Single FETs, MOSFETs 31-DMP6185SEQ-13TR-ND
P-Channel 60V 3A (Ta) 2.2W (Ta) Surface Mount SOT-223

P-Channel 60V 3A (Ta) 2.2W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP6185SEQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6185SEQ-13DKR-ND
Single FETs, MOSFETs 31-DMP6185SEQ-13DKR-ND
MOSFET P-CHANNEL 60V 3A SOT223

MOSFET P-CHANNEL 60V 3A SOT223

Buy Now Datasheet
MOSFET P-CHANNEL 60V 3A SOT223 - 233-DMP6185SEQ-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CHANNEL 60V 3A SOT223
233-DMP6185SEQ-13
MOSFET P-CHANNEL 60V 3A SOT223 233-DMP6185SEQ-13
MOSFET P-CHANNEL 60V 3A SOT223

MOSFET P-CHANNEL 60V 3A SOT223

Supplier's Site
Single FETs, MOSFETs - DMP6185SEQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP6185SEQ-13
Single FETs, MOSFETs DMP6185SEQ-13
MOSFET P-CHANNEL 60V 3A SOT223

MOSFET P-CHANNEL 60V 3A SOT223

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 3A, Sot-223 Rohs Compliant Diodes Inc. - 28AK8809 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 3A, Sot-223 Rohs Compliant Diodes Inc.
28AK8809
Mosfet, P-Ch, 60V, 3A, Sot-223 Rohs Compliant Diodes Inc. 28AK8809
MOSFET, P-CH, 60V, 3A, SOT-223 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 3A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP6185SEQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP6185SEQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP6185SEQ-13
MOSFET P-CHANNEL 60V 3A SOT223

MOSFET P-CHANNEL 60V 3A SOT223

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 917182-DMP6185SEQ-13 278-DMP6185SEQ-13 31-DMP6185SEQ-13CT-ND 233-DMP6185SEQ-13 DMP6185SEQ-13 28AK8809 DMP6185SEQ-13 DMP6185SEQ-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6185SEQ-13 P-Channel 60V 3A MOSFET Transistor Single FETs, MOSFETs MOSFET P-CHANNEL 60V 3A SOT223 Single FETs, MOSFETs Mosfet, P-Ch, 60V, 3A, Sot-223 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-3; SOT223 TO-261-4, TO-261AA
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data