DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6180SK3-13 DMP6180SK3-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033872-DMP6180SK3-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.7W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 17.1nC @ 10V Max Input Capacitance: 984.7pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033872-DMP6180SK3-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.7W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 17.1nC @ 10V Max Input Capacitance: 984.7pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6180SK3-13 - 1033872-DMP6180SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6180SK3-13
1033872-DMP6180SK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6180SK3-13 1033872-DMP6180SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033872-DMP6180SK3-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.7W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 17.1nC @ 10V Max Input Capacitance: 984.7pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033872-DMP6180SK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.7W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 17.1nC @ 10V
Max Input Capacitance: 984.7pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 110 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 14A TO252 MOSFET Transistor
278-DMP6180SK3-13
60V 14A TO252 MOSFET Transistor 278-DMP6180SK3-13
MOSFET P-CH 60V 14A TO252 Product overview: DMP6180SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6180SK3-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 14A TO252 Product overview: DMP6180SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6180SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP6180SK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6180SK3-13DICT-ND
Single FETs, MOSFETs DMP6180SK3-13DICT-ND
P-Channel 60V 14A (Tc) 1.7W (Ta) Surface Mount TO-252-3

P-Channel 60V 14A (Tc) 1.7W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP6180SK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6180SK3-13DITR-ND
Single FETs, MOSFETs DMP6180SK3-13DITR-ND
P-Channel 60V 14A (Tc) 1.7W (Ta) Surface Mount TO-252-3

P-Channel 60V 14A (Tc) 1.7W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP6180SK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6180SK3-13DIDKR-ND
Single FETs, MOSFETs DMP6180SK3-13DIDKR-ND
P-Channel 60V 14A (Tc) 1.7W (Ta) Surface Mount TO-252-3

P-Channel 60V 14A (Tc) 1.7W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
P-Channel 60 V 110 mO Surface Mount Enhancement Mode Mosfet -TO-252-3 (DPAK) - 233-DMP6180SK3-13 - Utmel Electronic Limited
Hong Kong, China
P-Channel 60 V 110 mO Surface Mount Enhancement Mode Mosfet -TO-252-3 (DPAK)
233-DMP6180SK3-13
P-Channel 60 V 110 mO Surface Mount Enhancement Mode Mosfet -TO-252-3 (DPAK) 233-DMP6180SK3-13
P-Channel 60 V 110 mO Surface Mount Enhancement Mode Mosfet -TO-252-3 (DPAK)

P-Channel 60 V 110 mO Surface Mount Enhancement Mode Mosfet -TO-252-3 (DPAK)

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP6180SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP6180SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP6180SK3-13
MOSFET P-CH 60V 14A TO252

MOSFET P-CH 60V 14A TO252

Supplier's Site
Single FETs, MOSFETs - DMP6180SK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP6180SK3-13
Single FETs, MOSFETs DMP6180SK3-13
MOSFET P-CH 60V 14A TO252

MOSFET P-CH 60V 14A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V P-CH MOSFET

MOSFET 60V P-CH MOSFET

Buy Now Datasheet
Mosfet, P-Ch, 60V, 14A, To-252/dpak Rohs Compliant Diodes Inc. - 88AH8626 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 14A, To-252/dpak Rohs Compliant Diodes Inc.
88AH8626
Mosfet, P-Ch, 60V, 14A, To-252/dpak Rohs Compliant Diodes Inc. 88AH8626
MOSFET, P-CH, 60V, 14A, TO-252/DPAK ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 14A, TO-252/DPAK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033872-DMP6180SK3-13 278-DMP6180SK3-13 DMP6180SK3-13DICT-ND 233-DMP6180SK3-13 DMP6180SK3-13 DMP6180SK3-13 DMP6180SK3-13 88AH8626
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6180SK3-13 60V 14A TO252 MOSFET Transistor Single FETs, MOSFETs P-Channel 60 V 110 mO Surface Mount Enhancement Mode Mosfet -TO-252-3 (DPAK) Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, P-Ch, 60V, 14A, To-252/dpak Rohs Compliant Diodes Inc.
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 1700 milliwatts 1.7 milliwatts 1700 milliwatts 1700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); TO-252 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
N-Channel MOSFET Transistor - 278-AUIRF7734M2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 2500 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers