DIODES Incorporated Single FETs, MOSFETs DMP612DLQ-7

Description
BSS FAMILY SOT23 T&R 3K
Request a Quote
Description
BSS FAMILY SOT23 T&R 3K
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMP612DLQ-7 is a 60V P-channel enhancement mode MOSFET in an SOT23 package, designed for automotive applications requiring AEC-Q101 qualification. It features a maximum continuous drain current of -176mA, a static drain-source on-resistance of up to 10Ω at VGS = -5V, and a total power dissipation of 0.6W. The device has a thermal resistance of 208°C/W, operates from -55°C to +150°C, and meets RoHS, UL 94 V-0, and J-STD-020 Level 1 standards. It is supplied in a 3,000-piece tape and reel configuration.

Datasheet Summary
Powered by GS/AI

The DMP612DLQ-7 is a 60V P-channel enhancement mode MOSFET in an SOT23 package, designed for automotive applications requiring AEC-Q101 qualification. It features a maximum continuous drain current of -176mA, a static drain-source on-resistance of up to 10Ω at VGS = -5V, and a total power dissipation of 0.6W. The device has a thermal resistance of 208°C/W, operates from -55°C to +150°C, and meets RoHS, UL 94 V-0, and J-STD-020 Level 1 standards. It is supplied in a 3,000-piece tape and reel configuration.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP612DLQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP612DLQ-7TR-ND
Single FETs, MOSFETs 31-DMP612DLQ-7TR-ND
BSS FAMILY SOT23 T&R 3K

BSS FAMILY SOT23 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMP612DLQ-7TR-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT223; Sot-223
View Details
650A Igbt Module For One Phase 400/480V - SK-H1-QOUT-D650 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details