The DMP6111SVT-7 is a 60V P-channel enhancement mode MOSFET in a TSOT26 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It has a maximum continuous drain current of -2.7A at 25℃ and an on-resistance of 115mΩ at -10V gate drive. The device supports 100% unclamped inductive switching testing and operates over a junction temperature range of -55℃ to +150℃. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability rating with moisture sensitivity level 1. The part is packaged in tape and reel with 3,000 units per carrier.
MOSFET BVDSS: 41V~60V TSOT26 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP6111SVT-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |