The DMP6051SSDQ-13 is a dual P-channel enhancement mode MOSFET in an SO-8 package, designed for automotive applications requiring AEC-Q101 qualification. It features a drain-source voltage rating of -60V, a continuous drain current of -4.3A at 25°C with VGS = -10V, and a maximum on-resistance of 60mΩ at VGS = -10V and -80mΩ at VGS = -4.5V. The device has a total power dissipation of 1.4W on a standard FR-4 PCB with minimum pad layout and 1.6W with a 1-inch copper plate, corresponding to thermal resistances of 86°C/W and 76°C/W respectively. It operates from -55°C to +150°C and meets RoHS 3, Halogen- and Antimony-free, and IATF 16949 manufacturing requirements. The package is molded plastic with a 94V-0 flammability rating and is moisture sensitive level 1 per J-STD-020.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP6051SSDQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |