DIODES Incorporated Single FETs, MOSFETs DMP6050SFG-13

Description
P-Channel 60V 4.8A (Ta) 1.1W (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
P-Channel 60V 4.8A (Ta) 1.1W (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP6050SFG-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6050SFG-13DITR-ND
Single FETs, MOSFETs DMP6050SFG-13DITR-ND
P-Channel 60V 4.8A (Ta) 1.1W (Ta) Surface Mount PowerDI3333-8

P-Channel 60V 4.8A (Ta) 1.1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP6050SFG-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6050SFG-13DIDKR-ND
Single FETs, MOSFETs DMP6050SFG-13DIDKR-ND
P-Channel 60V 4.8A (Ta) 1.1W (Ta) Surface Mount PowerDI3333-8

P-Channel 60V 4.8A (Ta) 1.1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP6050SFG-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6050SFG-13DICT-ND
Single FETs, MOSFETs DMP6050SFG-13DICT-ND
P-Channel 60V 4.8A (Ta) 1.1W (Ta) Surface Mount PowerDI3333-8

P-Channel 60V 4.8A (Ta) 1.1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Singapore, Singapore
60V 4.8A MOSFET Transistor
278-DMP6050SFG-13
60V 4.8A MOSFET Transistor 278-DMP6050SFG-13
MOSFET P-CH 60V 4.8A PWRDI3333-8 Product overview: DMP6050SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6050SFG-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 4.8A PWRDI3333-8 Product overview: DMP6050SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6050SFG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6050SFG-13 - 917180-DMP6050SFG-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6050SFG-13
917180-DMP6050SFG-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6050SFG-13 917180-DMP6050SFG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 917180-DMP6050SFG-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 60 V 4.8A (Ta) 1.1W (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP6050 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP6050SFG-13DIDKR, DMP6050SFG-13DI-ND, DMP6050SFG-13DITR, DMP6050SFG-13DICT, DMP6050SFG-13DI

Manufacturer: Diodes Incorporated
Win Source Part Number: 917180-DMP6050SFG-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 60 V 4.8A (Ta) 1.1W (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP6050
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP6050SFG-13DIDKR, DMP6050SFG-13DI-ND, DMP6050SFG-13DITR, DMP6050SFG-13DICT, DMP6050SFG-13DI

Buy Now Datasheet
Mosfet, P-Ch, 60V, 4.8A, Powerdi 3333 Rohs Compliant Diodes Inc. - 28AK8800 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 4.8A, Powerdi 3333 Rohs Compliant Diodes Inc.
28AK8800
Mosfet, P-Ch, 60V, 4.8A, Powerdi 3333 Rohs Compliant Diodes Inc. 28AK8800
MOSFET, P-CH, 60V, 4.8A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 4.8A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMP6050SFG-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP6050SFG-13
Single FETs, MOSFETs DMP6050SFG-13
MOSFET P-CH 60V 4.8A PWRDI3333-8

MOSFET P-CH 60V 4.8A PWRDI3333-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP6050SFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP6050SFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP6050SFG-13
MOSFET P-CH 60V 4.8A PWRDI3333-8

MOSFET P-CH 60V 4.8A PWRDI3333-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP6050SFG-13DITR-ND 278-DMP6050SFG-13 917180-DMP6050SFG-13 28AK8800 DMP6050SFG-13 DMP6050SFG-13
Product Name Single FETs, MOSFETs 60V 4.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6050SFG-13 Mosfet, P-Ch, 60V, 4.8A, Powerdi 3333 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3; PowerDI3333-8 TO-3 8-PowerVDFN Surface Mount
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 1.8 milliwatts 1100 milliwatts
Unlock Full Specs
to access all available technical data