DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6023LSS-13 DMP6023LSS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033869-DMP6023LSS-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6.6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 53.1nC @ 10V Max Input Capacitance: 2569pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033869-DMP6023LSS-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6.6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 53.1nC @ 10V Max Input Capacitance: 2569pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6023LSS-13 - 1033869-DMP6023LSS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6023LSS-13
1033869-DMP6023LSS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6023LSS-13 1033869-DMP6023LSS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033869-DMP6023LSS-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6.6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 53.1nC @ 10V Max Input Capacitance: 2569pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033869-DMP6023LSS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6.6A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 53.1nC @ 10V
Max Input Capacitance: 2569pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - DMP6023LSS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6023LSS-13DICT-ND
Single FETs, MOSFETs DMP6023LSS-13DICT-ND
P-Channel 60V 6.6A (Ta) 1.2W (Ta) Surface Mount 8-SO

P-Channel 60V 6.6A (Ta) 1.2W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMP6023LSS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6023LSS-13DITR-ND
Single FETs, MOSFETs DMP6023LSS-13DITR-ND
P-Channel 60V 6.6A (Ta) 1.2W (Ta) Surface Mount 8-SO

P-Channel 60V 6.6A (Ta) 1.2W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMP6023LSS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6023LSS-13DIDKR-ND
Single FETs, MOSFETs DMP6023LSS-13DIDKR-ND
P-Channel 60V 6.6A (Ta) 1.2W (Ta) Surface Mount 8-SO

P-Channel 60V 6.6A (Ta) 1.2W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
60V 6.6A MOSFET Transistor
278-DMP6023LSS-13
60V 6.6A MOSFET Transistor 278-DMP6023LSS-13
MOSFET P-CH 60V 6.6A 8SO Product overview: DMP6023LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6023LSS-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 6.6A 8SO Product overview: DMP6023LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6023LSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP6023LSS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP6023LSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP6023LSS-13
MOSFET P-CH 60V 6.6A 8SO

MOSFET P-CH 60V 6.6A 8SO

Supplier's Site
MOSFET P-Ch 60V Enh Mode 20Vgs 53.1nC 2569pF - 233-DMP6023LSS-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-Ch 60V Enh Mode 20Vgs 53.1nC 2569pF
233-DMP6023LSS-13
MOSFET P-Ch 60V Enh Mode 20Vgs 53.1nC 2569pF 233-DMP6023LSS-13
MOSFET P-Ch 60V Enh Mode 20Vgs 53.1nC 2569pF

MOSFET P-Ch 60V Enh Mode 20Vgs 53.1nC 2569pF

Supplier's Site
Single FETs, MOSFETs - DMP6023LSS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP6023LSS-13
Single FETs, MOSFETs DMP6023LSS-13
MOSFET P-CH 60V 6.6A 8SO

MOSFET P-CH 60V 6.6A 8SO

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 6.6A, 150Deg C, 1.2W Rohs Compliant Diodes Inc. - 68AH9574 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 6.6A, 150Deg C, 1.2W Rohs Compliant Diodes Inc.
68AH9574
Mosfet, P-Ch, 60V, 6.6A, 150Deg C, 1.2W Rohs Compliant Diodes Inc. 68AH9574
MOSFET, P-CH, 60V, 6.6A, 150DEG C, 1.2W ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 6.6A, 150DEG C, 1.2W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch 60V Enh Mode 20Vgs 53.1nC 2569pF

MOSFET P-Ch 60V Enh Mode 20Vgs 53.1nC 2569pF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033869-DMP6023LSS-13 DMP6023LSS-13DICT-ND 278-DMP6023LSS-13 DMP6023LSS-13 233-DMP6023LSS-13 DMP6023LSS-13 68AH9574 DMP6023LSS-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6023LSS-13 Single FETs, MOSFETs 60V 6.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-Ch 60V Enh Mode 20Vgs 53.1nC 2569pF Single FETs, MOSFETs Mosfet, P-Ch, 60V, 6.6A, 150Deg C, 1.2W Rohs Compliant Diodes Inc. MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts -60 volts 60 volts
PD 1200 milliwatts 1.2 milliwatts 1200 milliwatts 1200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) TO-3
Unlock Full Specs
to access all available technical data