Win Source Part Number: 1055798-DMP6023LFGQ-
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 7.7A (Ta)
Rds On (Max) @ Id, Vgs: 25mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1W (Ta)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8
Gate Charge (Qg) (Max) @ Vgs: 53.1 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2569 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 155°C (TJ)
Alternative Parts (Cross-Reference): DMT6016LSS-13; DMT6017LSS-13; FDD5810-F085; DMN7022LFG-7; FSS273-TL-E; SUD23N06-31-GE3DMP60
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMP6023
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
P-Channel 60V 7.7A (Ta) 1W (Ta) Surface Mount PowerDI3333-8
MOSFET P-CH 60V 7.7A PWRDI3333-8
MOSFET P-CH 60V 7.7A PWRDI3333-8
MOSFET P-CH 60V 7.7A PWRDI3333-8 Product overview: DMP6023LFGQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6023LFGQ-7 can be used for catalog matching and distributor lookup.
MOSFET P-CH 60V 7.7A PWRDI3333-8
MOSFET, P-CH, 60V, 7.7A, POWERDI 3333 ROHS COMPLIANT: YES
MOSFET P-CH 60V 7.7A PWRDI3333-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1055798-DMP6023LFGQ-7 | 31-DMP6023LFGQ-7TR-ND | 278-DMP6023LFGQ-7 | DMP6023LFGQ-7 | 28AK8799 | DMP6023LFGQ-7 | DMP6023LFGQ-7 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 60V 7.7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 60V, 7.7A, Powerdi 3333 Rohs Compliant Diodes Inc. | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| PD | 1000 milliwatts | 2.1 milliwatts | 1000 milliwatts | ||||
| TJ | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||||
| Package Type | SOT3 | 8-PowerVDFN | Tape & Reel (TR) | 8-PowerVDFN | TO-3 | 8-PowerVDFN | |
| Transistor Grade / Operating Range | Automotive |