Manufacturer: Diodes Incorporated
Win Source Part Number: 917179-DMP6023LFG-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 60 V 7.7A (Ta) 1W (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP6023
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP6023LFG-13DITR, DMP6023LFG-13DIDKR, DMP6023LFG-13DICT
MOSFET P-CH 60V 7.7A PWRDI3333-8 Product overview: DMP6023LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6023LFG-13 can be used for catalog matching and distributor lookup.
MOSFET P-CH 60V 7.7A POWERDI3333
MOSFET P-CH 60V 7.7A POWERDI3333
P-Channel 60V 7.7A (Ta) 1W (Ta) Surface Mount PowerDI3333-8
MOSFET P-CH 60V 7.7A PWRDI3333-8
MOSFET P-CH 60V 7.7A PWRDI3333-8
MOSFET P-Ch 60V Enh Mode 20Vgs 53.1nC 2569pF
MOSFET, P-CH, 60V, 7.7A, POWERDI 3333 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 917179-DMP6023LFG-13 | 278-DMP6023LFG-13 | 31-DMP6023LFG-13DKR-ND | DMP6023LFG-13 | DMP6023LFG-13 | DMP6023LFG-13 | 81AH9852 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6023LFG-13 | 60V 7.7A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, P-Ch, 60V, 7.7A, Powerdi 3333 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; PowerDI3333-8 | Tape & Reel (TR) | 8-PowerVDFN | 8-PowerVDFN | Surface Mount | TO-3 | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts |