DIODES Incorporated Single FETs, MOSFETs DMP6023LE-13

Description
P-Channel 60V 7A (Ta), 18.2A (Tc) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet
Description
P-Channel 60V 7A (Ta), 18.2A (Tc) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP6023LE-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6023LE-13DICT-ND
Single FETs, MOSFETs DMP6023LE-13DICT-ND
P-Channel 60V 7A (Ta), 18.2A (Tc) 2W (Ta) Surface Mount SOT-223-3

P-Channel 60V 7A (Ta), 18.2A (Tc) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP6023LE-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6023LE-13DITR-ND
Single FETs, MOSFETs DMP6023LE-13DITR-ND
P-Channel 60V 7A (Ta), 18.2A (Tc) 2W (Ta) Surface Mount SOT-223-3

P-Channel 60V 7A (Ta), 18.2A (Tc) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP6023LE-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6023LE-13DIDKR-ND
Single FETs, MOSFETs DMP6023LE-13DIDKR-ND
P-Channel 60V 7A (Ta), 18.2A (Tc) 2W (Ta) Surface Mount SOT-223-3

P-Channel 60V 7A (Ta), 18.2A (Tc) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6023LE-13 - 1033868-DMP6023LE-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6023LE-13
1033868-DMP6023LE-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6023LE-13 1033868-DMP6023LE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033868-DMP6023LE-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7A (Ta), 18.2A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 53.1nC @ 10V Max Input Capacitance: 2569pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 28 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033868-DMP6023LE-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 7A (Ta), 18.2A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 53.1nC @ 10V
Max Input Capacitance: 2569pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 7A 18.2A MOSFET Transistor
278-DMP6023LE-13
60V 7A 18.2A MOSFET Transistor 278-DMP6023LE-13
MOSFET P-CH 60V 7A/18.2A SOT223 Product overview: DMP6023LE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A, 18.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, 18.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6023LE-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 7A/18.2A SOT223 Product overview: DMP6023LE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A, 18.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, 18.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6023LE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP6023LE-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP6023LE-13
Single FETs, MOSFETs DMP6023LE-13
MOSFET P-CH 60V 7A/18.2A SOT223

MOSFET P-CH 60V 7A/18.2A SOT223

Supplier's Site Datasheet
Mosfet, P-Ch, -60V, -18.2A, Sot223; Transistor Polarity Diodes Inc. - 07AH3816 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -18.2A, Sot223; Transistor Polarity Diodes Inc.
07AH3816
Mosfet, P-Ch, -60V, -18.2A, Sot223; Transistor Polarity Diodes Inc. 07AH3816
MOSFET, P-CH, -60V, -18.2A, SOT223; Transistor Polarity:P Channel; Continuous Drain Current Id:-18.2A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.028ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -60V, -18.2A, SOT223; Transistor Polarity:P Channel; Continuous Drain Current Id:-18.2A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.028ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch 60V Enh Mode 145W 20Vgs 2569pF

MOSFET P-Ch 60V Enh Mode 145W 20Vgs 2569pF

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP6023LE-13
Triode/MOS Tube/Transistor >> MOSFETs DMP6023LE-13
60V 2W 28mΩ@10V,5A 3V@250uA P Channel SOT-223-4 MOSFETs ROHS

60V 2W 28mΩ@10V,5A 3V@250uA P Channel SOT-223-4 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP6023LE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP6023LE-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP6023LE-13
MOSFET P-CH 60V 7A/18.2A SOT223

MOSFET P-CH 60V 7A/18.2A SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP6023LE-13DICT-ND 1033868-DMP6023LE-13 278-DMP6023LE-13 DMP6023LE-13 07AH3816 DMP6023LE-13 DMP6023LE-13 DMP6023LE-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6023LE-13 60V 7A 18.2A MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, -60V, -18.2A, Sot223; Transistor Polarity Diodes Inc. MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA TO-3 SOT223 Surface Mount
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 2000 milliwatts 17.3 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data