Dual P-channel enhancement mode MOSFET in SOT563 package for automotive applications, rated for -50 V drain-source voltage and -220 mA continuous drain current. Features low on-resistance up to 8 Ω at -5 V gate-source voltage, low gate threshold voltage between -0.8 V and -2.0 V, and fast switching speeds. Compliant with AEC-Q101, manufactured in IATF 16949 certified facilities, and meets UL 94V-0 flammability rating. Moisture sensitivity level 1 per J-STD-020. Packaged in 3,000-reel quantity for DMP58D1LVQ-7.
MOSFET 2P-CH 50V 0.22A SOT563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP58D1LVQ-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |