The DMP512DLQ-13 is a 50V P-channel enhancement mode MOSFET in an SOT23 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It has a maximum continuous drain current of -170mA, a static drain-source on-resistance of up to 10Ω at VGS = -5V, and a thermal resistance of 207°C/W. The device features low gate threshold voltage, low input capacitance, and fast switching speed, with operation and storage temperatures ranging from -55°C to +150°C. It is lead-free, RoHS compliant, and supplied in a 10,000-piece tape and reel package.
BSS FAMILY SOT23 T&R 10K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP512DLQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |