DMP512DL-13 is a P-channel enhancement mode MOSFET in a SOT23 package, designed for high-efficiency power-management and analog switching applications. It has a drain-source voltage rating of -50V, a continuous drain current of -170mA, and a maximum on-resistance of 10Ω at VGS = -5V. The device features a low gate threshold voltage range of -0.8V to -2.0V, low input capacitance of 42pF, and operates across a junction temperature range of -55°C to +150°C. It is RoHS compliant, halogen and antimony free, and meets AEC-Q100/101/104/200
BSS FAMILY SOT23 T&R 10K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP512DL-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |