DIODES Incorporated Connectors,Interconnects DMP510DL-13

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Packaging: Bulk FET Type: N-Channel Technology: Schottky Drain to Source Voltage (Vdss): 50 V Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Vgs(th) (Max) @ Id: 5V @ 8mA Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C Power Dissipation (Max): 100W (Tc) Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Packaging: Bulk FET Type: N-Channel Technology: Schottky Drain to Source Voltage (Vdss): 50 V Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Vgs(th) (Max) @ Id: 5V @ 8mA Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C Power Dissipation (Max): 100W (Tc) Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Packaging: Bulk FET Type: N-Channel Technology: Schottky Drain to Source Voltage (Vdss): 50 V Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Vgs(th) (Max) @ Id: 5V @ 8mA Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C Power Dissipation (Max): 100W (Tc) Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Packaging: Bulk
FET Type: N-Channel
Technology: Schottky
Drain to Source Voltage (Vdss): 50 V
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Vgs(th) (Max) @ Id: 5V @ 8mA
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Operating Temperature: -40°C ~ 85°C
Power Dissipation (Max): 100W (Tc)
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Pin - 190837 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details