The DMP4065S-7 is a 40V P-channel enhancement mode MOSFET in an SOT23 package, designed for high-efficiency power management applications such as battery charging and DC-DC conversion. It has a maximum continuous drain current of 2.4A at TA = +25°C with VGS = -10V and an on-resistance of 80mΩ at VGS = -10V and ID = -3.4A. The device features a thermal resistance of 171°C/W when mounted on an FR-4 substrate with minimum recommended pad layout. It is fully RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability rating. The package dimensions and thermal performance are consistent with the DMP4065S series. Packaging is 3,000 per tape and reel.
Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:720mW; No. of Pins:3Pins RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 60AC8811 |
| Product Name | Channel Type Diodes Inc. |
| Package Type | TO-3 |