Manufacturer: Diodes Incorporated
Win Source Part Number: 09990-DMP4047SSD
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 5.1A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 21.5nC @ 10V
Max Input Capacitance: 1154pF @ 20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 4.4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 40V 5.1A 8SOIC Product overview: DMP4047SSD from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DMP4047SSD can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 09990-DMP4047SSD | 285-DMP4047SSD |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4047SSD | 40V 5.1A MOSFET Transistor |
| Polarity | P-Channel | |
| V(BR)DSS | 40 volts | |
| PD | 1300 milliwatts | 1300 milliwatts |