The DMP4026SFVWQ-7 is a 40V P-channel enhancement mode MOSFET in a PowerDI3333-8 package, measuring 3.30mm x 3.30mm. It features a maximum on-resistance of 25mΩ at VGS = -10V and 45mΩ at VGS = -4.5V, with a continuous drain current of -49A at TC = +25°C. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It meets UL 94 V-0 flammability standards and is RoHS compliant. Thermal resistance junction-to-ambient is 38.4°C/W when mounted on a 2oz FR-4 board with thermal pad. The part is designed for automotive applications including reverse-polarity protection, DC-DC conversion, and power management. Operating temperature range is -55°C to +150°C.
MOSFET BVDSS: 31V~40V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4026SFVWQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |