The DMP4026SFVW-13 is a 40V P-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power-management applications such as reverse-polarity protection and DC-DC conversion. It features a low on-resistance of 25mΩ at VGS = -10V and 45mΩ at VGS = -4.5V, with continuous drain currents up to -49A and -37A respectively. The device is housed in a compact surface-mount package occupying 33% less board area than an SO-8, with a thermal resistance of 38.4°C/W when mounted on a two-layer FR-4 board with a 1-inch square copper pad. It is rated for operation from -55°C to +150°C, meets UL 94 V-0 flammability standards, and is fully RoHS compliant. The part is supplied in tape and reel packaging with 3000 units per reel. It is qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 31V~40V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4026SFVW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |