The DMP4026LSD is a dual P-channel enhancement mode MOSFET in an SO-8 package, designed for high-efficiency power management applications such as motor control and DC-DC conversion. It has a drain-source voltage rating of -40V and a continuous drain current of -6.5A at 25°C with VGS = -10V. The device features a low RDS(ON) of 25mΩ at -10V and 45mΩ at -4.5V gate-source voltage. It is RoHS compliant, halogen- and antimony-free, and meets AEC-Q100/101/104/200
MOSFET 2P-CH 40V 6.5A 8SO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4026LSD-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |