The DMP4026LK3Q is a 40V P-channel enhancement mode MOSFET in a TO252 (DPAK) package, designed for automotive applications requiring AEC-Q101 qualification, PPAP capability, and IATF 16949 manufacturing. It has a maximum continuous drain current of -30A at TC=25°C and -33A at TC=45°C, with a drain-source on-resistance of 25mΩ at VGS=-10V and 45mΩ at VGS=-4.5V. The device supports 100% UIS testing, has a thermal resistance junction-to-case of 1.77°C/W, and operates from -55°C to +150°C. It is RoHS compliant, halogen and antimony free, and meets UL 94V-0 flammability rating.
MOSFET BVDSS: 31V~40V TO252 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4026LK3Q-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |