The DMP4026LK3-13 is a 40V P-channel enhancement mode MOSFET in a TO252 (DPAK) package, designed for high-efficiency power-management applications such as motor control, DC-DC converters, and printer equipment. It features a drain-source on-resistance of 25mΩ at VGS = -10V and 45mΩ at VGS = -4.5V, with a continuous drain current of -30A at TC = +25°C and -33A at TA = +25°C. The device supports a pulsed drain current of -160A and is 100% tested for unclamped inductive switching. Thermal resistance is 1.77°C/W from junction to case and 35°C/W from junction to ambient. The package is molded plastic with a lead-free, RoHS-compliant, and "Green" finish, suitable for automotive applications qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 31V~40V TO252 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4026LK3-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |