The DMP4016SSS is a 40V P-channel enhancement mode MOSFET in an SO-8 package, designed for high-efficiency power management applications such as DC-DC converters and analog switches. It has a maximum continuous drain current of -10.8A at 25°C and an on-resistance of 11mΩ at VGS = -10V and 15mΩ at VGS = -4.5V. The device is qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 31V~40V SO-8 T&R 2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4016SSS-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |