The DMP4016SPSW-13 is a 40V P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power-management applications such as DC-DC converters and analog switches. It features a low on-resistance of 10mΩ at VGS = -10V and 14mΩ at VGS = -4.5V, with a continuous drain current rating of -86A at TC = +25°C. The device is RoHS compliant, halogen- and antimony-free, and meets AEC-Q100/101/104/200
MOSFET BVDSS: 31V~40V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4016SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |